NXP Semiconductors Embedded - Embedded - Microcontrollers - MK02FN64VFM10 MK02FN64VFM10

Description
Manufacturer: NXP Win Source Part Number: 852878-MK02FN64VFM10 Series: Kinetis K02 Features: series Microcontroller IC Package: Tray Number of I/O: 26 Family Name: MK02FN64 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 852878-MK02FN64VFM10 Series: Kinetis K02 Features: series Microcontroller IC Package: Tray Number of I/O: 26 Family Name: MK02FN64 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK02FN64VFM10 - 852878-MK02FN64VFM10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK02FN64VFM10
852878-MK02FN64VFM10
Embedded - Embedded - Microcontrollers - MK02FN64VFM10 852878-MK02FN64VFM10
Manufacturer: NXP Win Source Part Number: 852878-MK02FN64VFM10 Series: Kinetis K02 Features: series Microcontroller IC Package: Tray Number of I/O: 26 Family Name: MK02FN64 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 852878-MK02FN64VFM10
Series: Kinetis K02
Features: series Microcontroller IC
Package: Tray
Number of I/O: 26
Family Name: MK02FN64
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - MK02FN64VFM10 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, FLASH, 100MHz, CMOS

RISC Microcontroller, FLASH, 100MHz, CMOS

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-MK02FN64VFM10
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-MK02FN64VFM10
IC MCU 32BIT 64KB FLASH 32QFN Product overview: MK02FN64VFM10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK02FN64VFM10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 32QFN Product overview: MK02FN64VFM10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK02FN64VFM10 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - MK02FN64VFM10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK02FN64VFM10-ND
Microcontrollers MK02FN64VFM10-ND
ARM® Cortex®-M4 Kinetis K02 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)

ARM® Cortex®-M4 Kinetis K02 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M4, 100Mhz, Qfn-32; Product Range Nxp - 67X4362 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 100Mhz, Qfn-32; Product Range Nxp
67X4362
Mcu, 32Bit, Cortex-M4, 100Mhz, Qfn-32; Product Range Nxp 67X4362
MCU, 32BIT, CORTEX-M4, 100MHZ, QFN-32; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 100MHZ, QFN-32; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
MK02FN64VFM10
Embedded - Microcontrollers MK02FN64VFM10
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - MK02FN64VFM10 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK02FN64VFM10
Microcontrollers MK02FN64VFM10
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK02FN64VFM10
ARM Microcontrollers - MCU MK02FN64VFM10
ARM Microcontrollers - MCU 64KB Flash 100MHz Entry Level 32QFN

ARM Microcontrollers - MCU 64KB Flash 100MHz Entry Level 32QFN

Buy Now Datasheet
Microcontrollers - MK02FN64VFM10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK02FN64VFM10
Microcontrollers MK02FN64VFM10
ARM® Cortex®-M4 Kinetis K02 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)

ARM® Cortex®-M4 Kinetis K02 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852878-MK02FN64VFM10 MK02FN64VFM10 685-MK02FN64VFM10 MK02FN64VFM10-ND 67X4362 MK02FN64VFM10 MK02FN64VFM10 MK02FN64VFM10 MK02FN64VFM10
Product Name Embedded - Embedded - Microcontrollers - MK02FN64VFM10 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, Cortex-M4, 100Mhz, Qfn-32; Product Range Nxp Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
I/O Ports 26 26 26
Life Cycle Stage Active Active
ROM Type Flash Flash Flash; FLASH
Package Type Other; HVQFN32 Other; Tray Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - A2C00043243 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers