IC MCU 32BIT EXT MEM 289LFBGA
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 568-MIMXRT117TCVM8A-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Bits | Other; A/D 20x12b SAR; D/A 1x12b |
| RAM | 2000 KB |
| ROM Type | External Program Memory |
| Supply Voltage | 1.65 to 3.6 volts |