IC MCU 32BIT 256KB ROM 289LFBGA
ARM® Cortex®-M4, Cortex®-M7 RT1170 Microcontroller IC 32-Bit Dual-Core 400MHz, 1GHz 256KB (256K x 8) ROM 289-LFBGA (14x14)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT117HDVMAA | MIMXRT117HDVMAA |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Life Cycle Stage | Active | Active |
| Clock Speed | 1000 MHz | 1000 MHz |
| RAM | 2000 KB | 2000 KB |
| ROM Type | ROM; ROM |