NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers MIMXRT117HCVM8A

Description
IC MCU 32BIT 256KB ROM 289LFBGA
Description
IC MCU 32BIT 256KB ROM 289LFBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The MIMXRT117HCVM8A is a high-performance microcontroller from the i.MX RT1170 family, featuring a dual-core architecture with an Arm Cortex-M7 core operating at speeds up to 800 MHz and an Arm Cortex-M4 core up to 400 MHz. It includes 2 MB of on-chip RAM, which can be flexibly configured for various applications, and integrates advanced power management capabilities with DCDC and LDO regulators. This microcontroller supports a wide range of memory interfaces, including SDRAM, NAND FLASH, NOR FLASH, and SD/eMMC, making it suitable for diverse applications. It also offers extensive peripheral connectivity options, including interfaces for WLAN, Bluetooth,Ñ¢, GPS, displays, and camera sensors. The device is designed for applications such as industrial human-machine interfaces, motor control, and high-end audio appliances, providing rich audio and video features, including MIPI CSI/DSI and graphic acceleration capabilities. The MIMXRT117HCVM8A is packaged in a 289-pin MAPBGA format, measuring 14 x 14 mm with a 0.8 mm pitch, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The MIMXRT117HCVM8A is a high-performance microcontroller from the i.MX RT1170 family, featuring a dual-core architecture with an Arm Cortex-M7 core operating at speeds up to 800 MHz and an Arm Cortex-M4 core up to 400 MHz. It includes 2 MB of on-chip RAM, which can be flexibly configured for various applications, and integrates advanced power management capabilities with DCDC and LDO regulators. This microcontroller supports a wide range of memory interfaces, including SDRAM, NAND FLASH, NOR FLASH, and SD/eMMC, making it suitable for diverse applications. It also offers extensive peripheral connectivity options, including interfaces for WLAN, Bluetooth,Ñ¢, GPS, displays, and camera sensors. The device is designed for applications such as industrial human-machine interfaces, motor control, and high-end audio appliances, providing rich audio and video features, including MIPI CSI/DSI and graphic acceleration capabilities. The MIMXRT117HCVM8A is packaged in a 289-pin MAPBGA format, measuring 14 x 14 mm with a 0.8 mm pitch, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - MIMXRT117HCVM8A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MIMXRT117HCVM8A
Integrated Circuits (ICs) - Embedded - Microcontrollers MIMXRT117HCVM8A
IC MCU 32BIT 256KB ROM 289LFBGA

IC MCU 32BIT 256KB ROM 289LFBGA

Supplier's Site
Microcontrollers - MIMXRT117HCVM8A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MIMXRT117HCVM8A
Microcontrollers MIMXRT117HCVM8A
ARM® Cortex®-M4, Cortex®-M7 RT1170 Microcontroller IC 32-Bit Dual-Core 400MHz, 800MHz 256KB (256K x 8) ROM 289-LFBGA (14x14)

ARM® Cortex®-M4, Cortex®-M7 RT1170 Microcontroller IC 32-Bit Dual-Core 400MHz, 800MHz 256KB (256K x 8) ROM 289-LFBGA (14x14)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MIMXRT117HCVM8A MIMXRT117HCVM8A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Dual-Core
Life Cycle Stage Active Active
Clock Speed 800 MHz 800 MHz
RAM 2000 KB 2000 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C164CILMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.75 to 5.5 volts
View Details
8 suppliers