IC I.MXRT117F LFBGA289
ARM® Cortex®-M7 - Microcontroller IC 32-Bit Single-Core 1GHz 256KB (256K x 8) ROM 289-LFBGA (14x14)
IC I.MXRT117F LFBGA289
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT117FDVMAA | MIMXRT117FDVMAA | MIMXRT117FDVMAA |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 1000 MHz | 1000 MHz | |
| RAM | 2000 KB | 2000 KB |