IC MCU 32BIT EXT MEM 289MAPBGA
IC MCU 32BIT EXT MEM 289MAPBGA
IC MCU 32BIT EXT MEM 289MAPBGA
ARM® Cortex®-M7 RT1170 Microcontroller IC 32-Bit Single-Core 800MHz External Program Memory 289-LFBGA (14x14)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT1176DVMAA | MIMXRT1176DVMAA | MIMXRT1176DVMAA | MIMXRT1176DVMAA |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 800 MHz | 800 MHz | 800 MHz | |
| RAM | 2000 KB | 2000 KB | 2000 KB |