Win Source Part Number: 1355899-MIMXRT1176CV
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: RT1170
Package: Tray
Product Status: Active
Package / Case: 289-LFBGA
Supplier Device Package: 289-LFBGA (14x14)
Base Product Number: MIMXRT1176
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A002A1
Speed: 800MHz
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type: External Program Memory
RAM Size: 2M x 8
Data Converters: A/D 2x12b; D/A 1x12b
Oscillator Type: Internal
IC MCU 32BIT EXT MEM 289MAPBGA Product overview: MIMXRT1176CVM8A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1176CVM8A can be used for catalog matching and distributor lookup.
ARM® Cortex®-M7 RT1170 Microcontroller IC 32-Bit Single-Core 800MHz External Program Memory 289-LFBGA (14x14)
IC MCU 32BIT EXT MEM 289MAPBGA
IC MCU 32BIT EXT MEM 289MAPBGA
IC MCU 32BIT EXT MEM 289MAPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1355899-MIMXRT1176CVM8A | 685-MIMXRT1176CVM8A | MIMXRT1176CVM8A | MIMXRT1176CVM8A | MIMXRT1176CVM8A | MIMXRT1176CVM8A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 800 MHz | 1000 MHz | 800 MHz | 800 MHz | 800 MHz | |
| RAM | 2000 KB | 2000 KB | 2000 KB | 2000 KB | 2000 KB | |
| ROM Type | External Program Memory | External Program Memory | External Program Memory | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |