Category: OEM Souring
Win Source Part Number: 1467251-MIMXRT1173CV
Manufacturer: NXP
IC MCU 32BIT EXT MEM 289MAPBGA
ARM® Cortex®-M7 RT1170 Microcontroller IC 32-Bit Single-Core 800MHz External Program Memory 289-LFBGA (14x14)
IC MCU 32BIT EXT MEM 289MAPBGA
IC MCU 32BIT EXT MEM 289MAPBGA
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1467251-MIMXRT1173CVM8A | MIMXRT1173CVM8A | MIMXRT1173CVM8A | MIMXRT1173CVM8A | MIMXRT1173CVM8A |
| Product Name | OEM Souring | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 800 MHz | 800 MHz | 800 MHz | ||
| RAM | 2000 KB | 2000 KB | 2000 KB |