Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: i.MX
Package: Tray
Package / Case: 289-LFBGA
Mounting Type: Surface Mount
Supplier Device Package: 289-LFBGA (14x14)
Operating Temperature: -40°C ~ 105°C (TJ)
RAM Size: 1M x 8
Oscillator Type: Internal
Program Memory Type: External Program Memory
IC MCU 32BIT EXT MEM 289LFBGA Product overview: MIMXRT1166CVM5A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1166CVM5A can be used for catalog matching and distributor lookup.
IC I.MX RT1160 MCUBGA289
ARM® Cortex®-M4/M7 i.MX Microcontroller IC 32-Bit Dual-Core 240MHz, 500MHz External Program Memory 289-LFBGA (14x14)
IC I.MX RT1160 MCUBGA289
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MIMXRT1166CVM5A | MIMXRT1166CVM5A | MIMXRT1166CVM5A | MIMXRT1166CVM5A | |
| Product Name | Integrated Circuits (ICs) -Embedded Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | |
| RAM | 1000 KB | 1000 KB | 1000 KB | 1000 KB | |
| ROM Type | External Program Memory | ROM; ROM | |||
| Clock Speed | 500 MHz | 500 MHz | 500 MHz | ||
| ROM | 256 KB |