Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs)>Embedded>Appli
Packaging: Bulk
Part Status: Obsolete
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Core Size: 8-Bit
Speed: 200MHz
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PWM, Voltage Detect, WDT
Number of I/O: 100
IC MCU 32BIT EXT MEM 196MAPBGA Product overview: MIMXRT1062DVL6A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1062DVL6A can be used for catalog matching and distributor lookup.
IC MCU 32BIT EXT MEM 196MAPBGA
IC MCU 32BIT EXT MEM 196MAPBGA
IC MCU 32BIT EXT MEM 196MAPBGA
ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 600MHz External Program Memory 196-LFBGA (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MIMXRT1062DVL6A | MIMXRT1062DVL6A | MIMXRT1062DVL6A | MIMXRT1062DVL6A | MIMXRT1062DVL6A | |
| Product Name | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 200 MHz | 600 MHz | 600 MHz | 600 MHz | ||
| I/O Ports | 100 | 127 | 127 | |||
| RAM | 1000 KB | 1000 KB | 1000 KB | 1000 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |