Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RT1060
Package: Tray
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit Single-Core
Speed: 600MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 127
IC MCU 32BIT EXT MEM 196MAPBGA Product overview: MIMXRT1062DVJ6A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1062DVJ6A can be used for catalog matching and distributor lookup.
ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 600MHz External Program Memory 196-LFBGA (12x12)
IC MCU 32BIT EXT MEM 196MAPBGA
IC MCU 32BIT EXT MEM 196MAPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MIMXRT1062DVJ6A | MIMXRT1062DVJ6A | MIMXRT1062DVJ6A | MIMXRT1062DVJ6A | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 600 MHz | 600 MHz | 600 MHz | 600 MHz | |
| I/O Ports | 127 | 127 | |||
| RAM | 1000 KB | 1000 KB | 1000 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts |