NXP Semiconductors Microprocessors MIMXRT1062CVL5A

Description
ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14669-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14669-ND
Microprocessors 568-14669-ND
ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (10x10)

ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microprocessor Chips (MPU)
Product Number 568-14669-ND
Product Name Microprocessors
Microprocessor Family ARM; ARM® Cortex®-M7
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3715CBC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM1806 Sitara Processor - AM1806BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II Pro
Package Type P-BGA; Other; 689 TePBGA II
Clock Speed 800 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details