IC MCU 32BIT EXT MEM 196MAPBGA Product overview: MIMXRT1061DVL6A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1061DVL6A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1078846-MIMXRT1061DV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RT1060
Core Processor: ARM® Cortex®-M7
Speed: 600MHz
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 127
Program Memory Type: External Program Memory
RAM Size: 1M x 8
Data Converters: A/D 20x12b
Oscillator Type: External, Internal
Package / Case: 196-LFBGA
Supplier Device Package: 196-LFBGA (10x10)
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935373202557
Base Product Number: MIMXRT1061
IC MCU 32BIT EXT MEM 196MAPBGA
IC MCU 32BIT EXT MEM 196MAPBGA
ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 600MHz External Program Memory 196-LFBGA (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MIMXRT1061DVL6A | 1078846-MIMXRT1061DVL6A | MIMXRT1061DVL6A | MIMXRT1061DVL6A | MIMXRT1061DVL6A |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 600 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz |
| RAM | 1000 KB | 1000 KB | 1000 KB | 1000 KB | 1000 KB |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | |
| Serial Interface | CAN/Ethernet/I2C/SPI/UART/USB |