IC MCU 32BIT 128KB ROM 196LFBGA
IC MCU 32BIT 128KB ROM 196LFBGA
ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (12x12)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT1061CVJ5AR | MIMXRT1061CVJ5AR | MIMXRT1061CVJ5AR |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed | Discontinued at Digi-Key | |
| Clock Speed | 528 MHz | 528 MHz | |
| RAM | 1000 KB | 1000 KB |