IC MCU 32BIT ROMLESS 196LFBGA Product overview: MIMXRT1052CVL5BR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1052CVL5BR
Win Source Part Number: 1352774-MIMXRT1052CV
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: RT1050
Product Status: Active
Package / Case: 196-LFBGA
Supplier Device Package: 196-LFBGA (10x10)
Base Product Number: MIMXRT1052
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Speed: 528MHz
Number of I/O: 127
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Program Memory Type: External Program Memory
RAM Size: 512K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 20x12b
Oscillator Type: External, Internal
ARM® Cortex®-M7 RT1050 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (10x10)
IC MCU 32BIT ROMLESS 196LFBGA
I.MX RT1050 CROSSOVER PROCESSOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MIMXRT1052CVL5BR | 1352774-MIMXRT1052CVL5BR | MIMXRT1052CVL5BR | MIMXRT1052CVL5BR | MIMXRT1052CVL5BR |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 500 MHz | 528 MHz | 528 MHz | 528 MHz | |
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | |
| ROM | 96 KB | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |