IC MCU 32BIT EXT MEM 196MAPBGA
IC MCU 32BIT EXT MEM 196MAPBGA
ARM® Cortex®-M7 RT1050 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (10x10)
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT1052CVL5A | MIMXRT1052CVL5A | MIMXRT1052CVL5A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 528 MHz | 528 MHz | 528 MHz |
| RAM | 512 KB | 512 KB | 512 KB |
| ROM Type | External Program Memory | External Program Memory |