ARM® Cortex®-M7 RT1050 Microcontroller IC 32-Bit Single-Core 600MHz External Program Memory 196-LFBGA (10x10)
ARM® Cortex®-M7 RT1050 Microcontroller IC 32-Bit 600MHz 96KB (96K x 8) ROM 196-LFBGA (10x10)
IC MCU 32BIT EXT MEM 196MAPBGA
IC MCU 32BIT EXT MEM 196MAPBGA
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT1051DVL6A | MIMXRT1051DVL6A | MIMXRT1051DVL6A | MIMXRT1051DVL6A |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Discontinued at Digi-Key | Removed; Obsolete | Removed; Discontinued at Digi-Key | |
| Clock Speed | 600 MHz | 600 MHz | 600 MHz | |
| RAM | 512 KB | 512 KB | 512 KB | |
| I/O Ports | 127 | 127 |