IC MCU 32BIT 128KB ROM 169LFBGA
IC MCU 32BIT 128KB ROM 169LFBGA
ARM® Cortex®-M7 RT1040 Microcontroller IC 32-Bit 528MHz 128KB (128K x 8) ROM 169-LFBGA (11x11)
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT1042XJM5B | MIMXRT1042XJM5B | MIMXRT1042XJM5B |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 528 MHz | 528 MHz | 528 MHz |
| RAM | 512 KB | 512 KB | 512 KB |
| ROM Type | ROM; ROM | ROM; ROM |