NXP Semiconductors 32-bit 32BIT Embedded Microcontroller MCU MIMXRT1015CAF4A

Description
IC MCU 32BIT EXT MEM 100LQFP Product overview: MIMXRT1015CAF4A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1015CAF4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT EXT MEM 100LQFP Product overview: MIMXRT1015CAF4A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1015CAF4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MIMXRT1015CAF4A
32-bit 32BIT Embedded Microcontroller MCU 685-MIMXRT1015CAF4A
IC MCU 32BIT EXT MEM 100LQFP Product overview: MIMXRT1015CAF4A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1015CAF4A can be used for catalog matching and distributor lookup.

IC MCU 32BIT EXT MEM 100LQFP Product overview: MIMXRT1015CAF4A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1015CAF4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1078844-MIMXRT1015CAF4A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1078844-MIMXRT1015CAF4A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1078844-MIMXRT1015CAF4A
Win Source Part Number: 1078844-MIMXRT1015CA F4A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RT1010 Core Processor: ARM® Cortex®-M7 Speed: 400MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, SAI, SPDIF, SPI, UART/USART, USB2.0 OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 57 Program Memory Type: External Program Memory RAM Size: 128K x 8 Data Converters: A/D 9x12b Oscillator Type: External, Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TJ) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-15303,9353808925 57 Base Product Number: MIMXRT1015 Product Status: Not For New Designs

Win Source Part Number: 1078844-MIMXRT1015CAF4A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RT1010
Core Processor: ARM® Cortex®-M7
Speed: 400MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, SAI, SPDIF, SPI, UART/USART, USB2.0 OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 57
Program Memory Type: External Program Memory
RAM Size: 128K x 8
Data Converters: A/D 9x12b
Oscillator Type: External, Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-15303,935380892557
Base Product Number: MIMXRT1015
Product Status: Not For New Designs

Buy Now Datasheet
Embedded - Microcontrollers - MIMXRT1015CAF4A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MIMXRT1015CAF4A
Embedded - Microcontrollers MIMXRT1015CAF4A
IC MCU 32BIT EXT MEM 100LQFP

IC MCU 32BIT EXT MEM 100LQFP

Supplier's Site Datasheet
Microcontrollers - MIMXRT1015CAF4A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MIMXRT1015CAF4A
Microcontrollers MIMXRT1015CAF4A
ARM® Cortex®-M7 RT1010 Microcontroller IC 32-Bit Single-Core 400MHz External Program Memory 100-LQFP (14x14)

ARM® Cortex®-M7 RT1010 Microcontroller IC 32-Bit Single-Core 400MHz External Program Memory 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MIMXRT1015CAF4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MIMXRT1015CAF4A
Integrated Circuits (ICs) - Embedded - Microcontrollers MIMXRT1015CAF4A
IC MCU 32BIT EXT MEM 100LQFP

IC MCU 32BIT EXT MEM 100LQFP

Supplier's Site
Microcontrollers - MIMXRT1015CAF4A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MIMXRT1015CAF4A
Microcontrollers MIMXRT1015CAF4A
IC MCU 32BIT EXT MEM 100LQFP

IC MCU 32BIT EXT MEM 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MIMXRT1015CAF4A 1078844-MIMXRT1015CAF4A MIMXRT1015CAF4A MIMXRT1015CAF4A MIMXRT1015CAF4A MIMXRT1015CAF4A
Product Name 32-bit 32BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz 400 MHz
RAM 128 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Package Type Other; Tray QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C53027833 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers