i.MXRT1010 80LQFP
ARM® Cortex®-M7 RT1010 Microcontroller IC 32-Bit 500MHz 64KB (64K x 8) ROM 80-FQFP (12x12)
IC MCU 32BIT 64KB ROM 80LQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT1011DAE5AR | MIMXRT1011DAE5AR | MIMXRT1011DAE5AR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Active | Active | Active |
| Package Type | QFP; Other; LQFP80 | QFP; Other; 80-LQFP | QFP; Other; 80-LQFP |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 500 MHz | 500 MHz | |
| RAM | 128 KB | 128 KB |