RISC Microprocessor
IC MCU 32BIT EXT MEM 80FQFP Product overview: MIMXRT1011DAE5A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1011DAE5A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1078843-MIMXRT1011DA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RT1010
Core Processor: ARM® Cortex®-M7
Speed: 500MHz
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, SAI, SPDIF, SPI, UART/USART, USB2.0 OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 44
Program Memory Type: External Program Memory
RAM Size: 128K x 8
Data Converters: A/D 15x12b
Oscillator Type: External, Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-FQFP (12x12)
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-MIMXRT1011DAE5A,
Base Product Number: MIMXRT1011
ARM® Cortex®-M7 RT1010 Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 80-FQFP (12x12)
IC MCU 32BIT EXT MEM 80FQFP
IC MCU 32BIT EXT MEM 80FQFP
IC MCU 32BIT EXT MEM 80FQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT1011DAE5A | 685-MIMXRT1011DAE5A | 1078843-MIMXRT1011DAE5A | MIMXRT1011DAE5A | MIMXRT1011DAE5A | MIMXRT1011DAE5A | MIMXRT1011DAE5A |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package Type | QFP; Other; LQFP80 | Other; Tray | QFP; Other; 80-LQFP | Other; 80-LQFP | QFP; Other; 80-LQFP | ||
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 500 MHz | 500 MHz | 500 MHz | 500 MHz | 500 MHz | ||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB |