IC Product overview: MIMX9352CVVXMAB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MIMX9352CVVXMAB can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 568-MIMX9352CVVXMAB-ND | 694-MIMX9352CVVXMAB |
| Product Name | Microprocessors | Embedded Microprocessor MPU |
| Data Bus | 64-Bit | |
| Microprocessor Family | ARM; ARM® Cortex®-A55, ARM® Cortex®-M33 | i.MX 93 |
| Supply Voltage | 1.0V, 1.1V | 850 mV |
| Package Type | Other; 306-LFBGA | Other; Tray |