NXP Semiconductors
Microprocessors
MIMX8SL2AVNFZAB
Description
I.MX 8SOLOXLITE 15SQ
Request a Quote
Email Supplier
Datasheet
Description
I.MX 8SOLOXLITE 15SQ
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
568-MIMX8SL2AVNFZAB-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
64-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A35
|
|
Supply Voltage
|
1.8V; 3.3V
|
|
Package Type
|
Other; 388-LFBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; BGA
View Details
5 suppliers
Teledyne e2v Semiconductors
Data Bus
64-Bit
Microprocessor Family
, PowerPC Architecture
Package Type
P-BGA; Other; 780-pin PBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|