IC MPU I.MX8MN 1.4GHZ 486LFBGA Product overview: MIMX8MN3CVTIZAA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MIMX8MN3CVTIZAA can be used for catalog matching and distributor lookup.
ARM® Cortex®-A53 Microprocessor IC i.MX8MN 2 Core, 64-Bit 1.4GHz 486-LFBGA (14x14)
I.MX 8M NANO ARM CORTEX
I.MX 8M NANO ARM CORTEX
ARM® Cortex®-A53 Microprocessor IC i.MX8MN 2 Core, 64-Bit 1.4GHz 486-LFBGA (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MIMX8MN3CVTIZAA | 568-MIMX8MN3CVTIZAA-ND | MIMX8MN3CVTIZAA | MIMX8MN3CVTIZAA | MIMX8MN3CVTIZAA |
| Product Name | 1.4GHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | i.MX 8M | ARM; ARM® Cortex®-A53 | ARM; ARMR CortexR-A53 | ARM; ARM® Cortex®-A53 | ARM® Cortex®-A53 |
| Supply Voltage | 950 mV | ||||
| Package Type | Other; Tray | Other; 486-LFBGA, FCBGA | BGA; Other; 486-LFBGA, FCBGA | ||
| Pin Count | 486 | 486 |