NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MIMX8MM5CVTKZAA

Description
Win Source Part Number: 1353791-MIMX8MM5CVTK ZAA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 105°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: i.MX8MM Package: Tray Product Status: Active Package / Case: 486-LFBGA, FCBGA Supplier Device Package: 486-LFBGA (14x14) Base Product Number: MIMX8MM5 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 1.6GHz Core Processor: ARM® Cortex®-A53 Number of Cores/Bus Width: 4 Core, 64-Bit Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3L, DDR4, LPDDR4 Graphics Acceleration: Yes USB: USB 2.0 + PHY (2) Additional Interfaces: I²C, PCIe, SDHC, SPI, UART Display & Interface Controllers: MIPI-DSI Ethernet: GbE Security Features: ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Request a Quote Datasheet
Description
Win Source Part Number: 1353791-MIMX8MM5CVTK ZAA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 105°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: i.MX8MM Package: Tray Product Status: Active Package / Case: 486-LFBGA, FCBGA Supplier Device Package: 486-LFBGA (14x14) Base Product Number: MIMX8MM5 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 1.6GHz Core Processor: ARM® Cortex®-A53 Number of Cores/Bus Width: 4 Core, 64-Bit Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3L, DDR4, LPDDR4 Graphics Acceleration: Yes USB: USB 2.0 + PHY (2) Additional Interfaces: I²C, PCIe, SDHC, SPI, UART Display & Interface Controllers: MIPI-DSI Ethernet: GbE Security Features: ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1353791-MIMX8MM5CVTKZAA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1353791-MIMX8MM5CVTKZAA
Integrated Circuits (ICs) - Embedded - Microprocessors 1353791-MIMX8MM5CVTKZAA
Win Source Part Number: 1353791-MIMX8MM5CVTK ZAA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 105°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: i.MX8MM Package: Tray Product Status: Active Package / Case: 486-LFBGA, FCBGA Supplier Device Package: 486-LFBGA (14x14) Base Product Number: MIMX8MM5 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 1.6GHz Core Processor: ARM® Cortex®-A53 Number of Cores/Bus Width: 4 Core, 64-Bit Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3L, DDR4, LPDDR4 Graphics Acceleration: Yes USB: USB 2.0 + PHY (2) Additional Interfaces: I²C, PCIe, SDHC, SPI, UART Display & Interface Controllers: MIPI-DSI Ethernet: GbE Security Features: ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS

Win Source Part Number: 1353791-MIMX8MM5CVTKZAA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: i.MX8MM
Package: Tray
Product Status: Active
Package / Case: 486-LFBGA, FCBGA
Supplier Device Package: 486-LFBGA (14x14)
Base Product Number: MIMX8MM5
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 1.6GHz
Core Processor: ARM® Cortex®-A53
Number of Cores/Bus Width: 4 Core, 64-Bit
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3L, DDR4, LPDDR4
Graphics Acceleration: Yes
USB: USB 2.0 + PHY (2)
Additional Interfaces: I²C, PCIe, SDHC, SPI, UART
Display & Interface Controllers: MIPI-DSI
Ethernet: GbE
Security Features: ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS

Buy Now Datasheet
1.6GHZ Embedded Microprocessor MPU - 694-MIMX8MM5CVTKZAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Embedded Microprocessor MPU
694-MIMX8MM5CVTKZAA
1.6GHZ Embedded Microprocessor MPU 694-MIMX8MM5CVTKZAA
IC MPU I.MX8MM 1.6GHZ 486LFBGA Product overview: MIMX8MM5CVTKZAA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MIMX8MM5CVTKZAA can be used for catalog matching and distributor lookup.

IC MPU I.MX8MM 1.6GHZ 486LFBGA Product overview: MIMX8MM5CVTKZAA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MIMX8MM5CVTKZAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-15278-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15278-ND
Microprocessors 568-15278-ND
ARM® Cortex®-A53 Microprocessor IC i.MX8MM 4 Core, 64-Bit 1.6GHz 486-LFBGA (14x14)

ARM® Cortex®-A53 Microprocessor IC i.MX8MM 4 Core, 64-Bit 1.6GHz 486-LFBGA (14x14)

Buy Now Datasheet
Microprocessors - MIMX8MM5CVTKZAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MIMX8MM5CVTKZAA
Microprocessors MIMX8MM5CVTKZAA
ARM® Cortex®-A53 Microprocessor IC i.MX8MM 4 Core, 64-Bit 1.6GHz 486-LFBGA (14x14)

ARM® Cortex®-A53 Microprocessor IC i.MX8MM 4 Core, 64-Bit 1.6GHz 486-LFBGA (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MIMX8MM5CVTKZAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MIMX8MM5CVTKZAA
Embedded - Microprocessors MIMX8MM5CVTKZAA
IC MPU I.MX 8M MINI QUADLITE

IC MPU I.MX 8M MINI QUADLITE

Supplier's Site Datasheet
Microprocessors - MIMX8MM5CVTKZAA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MIMX8MM5CVTKZAA
Microprocessors MIMX8MM5CVTKZAA
IC MPU I.MX 8M MINI QUADLITE

IC MPU I.MX 8M MINI QUADLITE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MIMX8MM5CVTKZAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MIMX8MM5CVTKZAA
Integrated Circuits (ICs) - Embedded - Microprocessors MIMX8MM5CVTKZAA
IC MPU I.MX8MM 1.6GHZ 486LFBGA

IC MPU I.MX8MM 1.6GHZ 486LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1353791-MIMX8MM5CVTKZAA 694-MIMX8MM5CVTKZAA 568-15278-ND MIMX8MM5CVTKZAA MIMX8MM5CVTKZAA MIMX8MM5CVTKZAA MIMX8MM5CVTKZAA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 1.6GHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 64-Bit 64-Bit 64-Bit; 4 Core, 64-Bit
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family i.MX 8M ARM; ARM® Cortex®-A53 ARM® Cortex®-A53 ARM; ARM® Cortex®-A53 ARM® Cortex®-A53 ARM; ARMR CortexR-A53
Supply Voltage 950 mV
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details