NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MIMX8MM2DVTLZAA

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1320916-MIMX8MM2DVTL ZAA Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Standard Package: 1 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected Other Part Number: 2156-MIMX8MM2DVTLZAA -954 Product Status: Active Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1320916-MIMX8MM2DVTL ZAA Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Standard Package: 1 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected Other Part Number: 2156-MIMX8MM2DVTLZAA -954 Product Status: Active Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320916-MIMX8MM2DVTLZAA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320916-MIMX8MM2DVTLZAA
Integrated Circuits (ICs) - Embedded - Microprocessors 1320916-MIMX8MM2DVTLZAA
Manufacturer: NXP USA Inc. Win Source Part Number: 1320916-MIMX8MM2DVTL ZAA Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Standard Package: 1 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected Other Part Number: 2156-MIMX8MM2DVTLZAA -954 Product Status: Active Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: NXP USA Inc.
Win Source Part Number: 1320916-MIMX8MM2DVTLZAA
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
Other Part Number: 2156-MIMX8MM2DVTLZAA-954
Product Status: Active
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Microprocessors - MIMX8MM2DVTLZAA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MIMX8MM2DVTLZAA-ND
Microprocessors MIMX8MM2DVTLZAA-ND
ARM® Cortex®-A53 Microprocessor IC i.MX8MM 1 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)

ARM® Cortex®-A53 Microprocessor IC i.MX8MM 1 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)

Buy Now Datasheet
1.8GHZ Embedded Microprocessor MPU - 694-MIMX8MM2DVTLZAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8GHZ Embedded Microprocessor MPU
694-MIMX8MM2DVTLZAA
1.8GHZ Embedded Microprocessor MPU 694-MIMX8MM2DVTLZAA
IC MPU I.MX8MM 1.8GHZ 486LFBGA Product overview: MIMX8MM2DVTLZAA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MIMX8MM2DVTLZAA can be used for catalog matching and distributor lookup.

IC MPU I.MX8MM 1.8GHZ 486LFBGA Product overview: MIMX8MM2DVTLZAA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MIMX8MM2DVTLZAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MIMX8MM2DVTLZAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MIMX8MM2DVTLZAA
Microprocessors MIMX8MM2DVTLZAA
ARM® Cortex®-A53 Microprocessor IC i.MX8MM 1 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)

ARM® Cortex®-A53 Microprocessor IC i.MX8MM 1 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)

Buy Now Datasheet
Microprocessors - MIMX8MM2DVTLZAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MIMX8MM2DVTLZAA
Microprocessors MIMX8MM2DVTLZAA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MIMX8MM2DVTLZAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MIMX8MM2DVTLZAA
Integrated Circuits (ICs) - Embedded - Microprocessors MIMX8MM2DVTLZAA
IC MPU I.MX 8M MINI SOLO BGA

IC MPU I.MX 8M MINI SOLO BGA

Supplier's Site
Embedded - Microprocessors - MIMX8MM2DVTLZAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MIMX8MM2DVTLZAA
Embedded - Microprocessors MIMX8MM2DVTLZAA
IC MPU I.MX 8M MINI SOLO BGA

IC MPU I.MX 8M MINI SOLO BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1320916-MIMX8MM2DVTLZAA MIMX8MM2DVTLZAA-ND 694-MIMX8MM2DVTLZAA MIMX8MM2DVTLZAA MIMX8MM2DVTLZAA MIMX8MM2DVTLZAA MIMX8MM2DVTLZAA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 1.8GHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 64-Bit 64-Bit; 1 Core, 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53 i.MX 8M ARM® Cortex®-A53 ARM; ARMR CortexR-A53 ARM; ARM® Cortex®-A53
Package Type Other; 486-LFBGA, FCBGA Other; Tray BGA; Other; 486-LFBGA, FCBGA
Pin Count 486 486
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details