NXP Semiconductors
Microprocessors
MIMX8DX1AVOFZAC
Description
Microprocessor IC -
-
DigiKey
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
Microprocessor IC -
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
568-MIMX8DX1AVOFZAC-ND |
MIMX8DX1AVOFZAC |
MIMX8DX1AVOFZAC |
MIMX8DX1AVOFZAC |
|
Product Name
|
Microprocessors |
Microprocessors |
Integrated Circuits (ICs) - Embedded - Microprocessors |
Embedded - Microprocessors |
|
Package Type
|
Other; 417-BFBGA
|
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Package Type
Other; 760-BFBGA, FCBGA
Clock Speed
750 MHz
View Details
2 suppliers
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM® Cortex®-M4
Package Type
Other; 121-TFBGA
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details