IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module Product overview: MHW9188N from NXP Semiconductors is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MHW9188N can be used for catalog matching and distributor lookup.
Win Source Part Number: 1032381-MHW9188N
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tray
Applications: CATV
Number of Circuits: 1
Standard Package: 25
Current - Supply: 425 mA
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: 7-CATV Module
ECCN: 5A991G
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Base Product Number: MHW91
Product Status: Obsolete
Video Amp, 1 CATV 7-CATV Module
IC AMP CATV 7-CATV MODULE
Video Amp 1 CATV 7-CATV Module
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 687-MHW9188N | 1032381-MHW9188N | MHW9188N-ND | MHW9188N | MHW9188N |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Package Type | Tray | Module | Module | Module |