NXP Semiconductors Video Amps and Modules MHW1303LAN

Description
MHW1303LAN - Wide Band High Power Amplifier, 5MHz Min, 200MHz Max
Request a Quote
Description
MHW1303LAN - Wide Band High Power Amplifier, 5MHz Min, 200MHz Max
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MHW1303LAN is a CATV amplifier module designed for use in cable television systems operating within the 5 to 200 MHz frequency range. It features a power gain of approximately 30.8 dB and is specified for 6- and 10-channel loading, making it suitable for both low-, mid-, and high-split 2-way cable TV systems. The module utilizes silicon bipolar transistor technology and is unconditionally stable under all load conditions. This amplifier module operates with a DC supply voltage of 24 V and has a low power consumption of 95 mA typical. It demonstrates excellent distortion performance, with composite second order (CSO) and composite triple beat (CTB) values of -73 dBc and -76 dBc, respectively, for 6-channel flat configurations. The noise figure is rated at 5.7 dB, ensuring good signal quality. The MHW1303LAN is RoHS compliant and serves as a replacement for the MHW1303LA without any changes in form, fit, or function. Its robust specifications make it a reliable choice for engineers looking to enhance signal integrity in CATV applications.

Datasheet Summary
Powered by GS/AI

The MHW1303LAN is a CATV amplifier module designed for use in cable television systems operating within the 5 to 200 MHz frequency range. It features a power gain of approximately 30.8 dB and is specified for 6- and 10-channel loading, making it suitable for both low-, mid-, and high-split 2-way cable TV systems. The module utilizes silicon bipolar transistor technology and is unconditionally stable under all load conditions. This amplifier module operates with a DC supply voltage of 24 V and has a low power consumption of 95 mA typical. It demonstrates excellent distortion performance, with composite second order (CSO) and composite triple beat (CTB) values of -73 dBc and -76 dBc, respectively, for 6-channel flat configurations. The noise figure is rated at 5.7 dB, ensuring good signal quality. The MHW1303LAN is RoHS compliant and serves as a replacement for the MHW1303LA without any changes in form, fit, or function. Its robust specifications make it a reliable choice for engineers looking to enhance signal integrity in CATV applications.

Suppliers

Company
Product
Description
Supplier Links
 - MHW1303LAN - Rochester Electronics
Newburyport, MA, United States
MHW1303LAN - Wide Band High Power Amplifier, 5MHz Min, 200MHz Max

MHW1303LAN - Wide Band High Power Amplifier, 5MHz Min, 200MHz Max

Supplier's Site Datasheet
Video Amps and Modules - MHW1303LAN-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
MHW1303LAN-ND
Video Amps and Modules MHW1303LAN-ND
Video Amp, 1 CATV 7-CATV Module

Video Amp, 1 CATV 7-CATV Module

Buy Now Datasheet
Video Amps and Modules - MHW1303LAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
MHW1303LAN
Video Amps and Modules MHW1303LAN
Video Amp 1 CATV 7-CATV Module

Video Amp 1 CATV 7-CATV Module

Buy Now Datasheet
Video Amps and Modules - MHW1303LAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
MHW1303LAN
Video Amps and Modules MHW1303LAN
Video Amp 1 CATV 7-CATV Module

Video Amp 1 CATV 7-CATV Module

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - MHW1303LAN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
MHW1303LAN
Linear - Amplifiers - Video Amps and Modules MHW1303LAN
IC AMP CATV 7-CATV MODULE

IC AMP CATV 7-CATV MODULE

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number MHW1303LAN MHW1303LAN-ND MHW1303LAN MHW1303LAN
Product Name Video Amps and Modules Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Standards RoHS
Unlock Full Specs
to access all available technical data