NXP Semiconductors RF Amplifiers - MHV5IC1810N MHV5IC1810N

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1221971-MHV5IC1810N Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1221971-MHV5IC1810N Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MHV5IC1810N
1221971-MHV5IC1810N
RF Amplifiers - MHV5IC1810N 1221971-MHV5IC1810N
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1221971-MHV5IC1810N Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1221971-MHV5IC1810N
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1221971-MHV5IC1810N
Product Name RF Amplifiers - MHV5IC1810N
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 2312-QPC4610SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200CH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details