Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205197-MHL9838
Number of Pins: 4
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1205197-MHL9838 |
| Product Name | Custom Parts - Custom Parts (J - M) - MHL9838 |