NXP Semiconductors 960MHZ Rf Amplifier MHL9236N

Description
Wide Band High Power Amplifier, 800MHz Min, 960MHz Max, 1 Func
Request a Quote
Description
Wide Band High Power Amplifier, 800MHz Min, 960MHz Max, 1 Func
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MHL9236N is an RF linear LDMOS amplifier designed for ultra-linear applications in 50-ohm systems within the cellular frequency band of 800 to 960 MHz. It features a silicon FET Class A design that provides high linearity and gain, making it suitable for demanding analog and digital modulation systems such as TDMA, CDMA, and QPSK. Key specifications include a typical power gain of 30.5 dB at 880 MHz, a third-order intercept point of 47 dBm, and an input/output VSWR of less than 1.5:1. The amplifier operates with a DC supply voltage of up to 30 V and can handle RF input power levels of +10 dBm. It has a noise figure ranging from 3.5 to 4.5 dB across the specified frequency range. The MHL9236N is ideal for feedforward base station applications and is available with lead-free terminations, indicated by the 'N' suffix. Its excellent phase linearity and group delay characteristics enhance performance in various communication systems.

Datasheet Summary
Powered by GS/AI

The MHL9236N is an RF linear LDMOS amplifier designed for ultra-linear applications in 50-ohm systems within the cellular frequency band of 800 to 960 MHz. It features a silicon FET Class A design that provides high linearity and gain, making it suitable for demanding analog and digital modulation systems such as TDMA, CDMA, and QPSK. Key specifications include a typical power gain of 30.5 dB at 880 MHz, a third-order intercept point of 47 dBm, and an input/output VSWR of less than 1.5:1. The amplifier operates with a DC supply voltage of up to 30 V and can handle RF input power levels of +10 dBm. It has a noise figure ranging from 3.5 to 4.5 dB across the specified frequency range. The MHL9236N is ideal for feedforward base station applications and is available with lead-free terminations, indicated by the 'N' suffix. Its excellent phase linearity and group delay characteristics enhance performance in various communication systems.

Suppliers

Company
Product
Description
Supplier Links
 - MHL9236N - Rochester Electronics
Newburyport, MA, United States
Wide Band High Power Amplifier, 800MHz Min, 960MHz Max, 1 Func

Wide Band High Power Amplifier, 800MHz Min, 960MHz Max, 1 Func

Supplier's Site Datasheet
960MHZ Rf Amplifier - 860-MHL9236N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
960MHZ Rf Amplifier
860-MHL9236N
960MHZ Rf Amplifier 860-MHL9236N
IC AMP CDMA 800-960MHZ TO272WB Product overview: MHL9236N from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MHL9236N can be used for catalog matching and distributor lookup.

IC AMP CDMA 800-960MHZ TO272WB Product overview: MHL9236N from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MHL9236N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - MHL9236N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MHL9236N
RF Amplifiers MHL9236N
RF Amplifier IC CDMA, Cellular, TDMA 800MHz ~ 960MHz TO-272 WB-16

RF Amplifier IC CDMA, Cellular, TDMA 800MHz ~ 960MHz TO-272 WB-16

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number MHL9236N 860-MHL9236N MHL9236N
Product Name 960MHZ Rf Amplifier RF Amplifiers
Package Type MOT CASE 301AP02 Bulk TO-272-16 Variant, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449821P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers