Win Source Part Number: 1373167-MFS5600AMMA0
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
Base Product Number: MFS5600
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 36V
Current - Supply: 140µA
IC FS56 SYSTEM BASIS Product overview: MFS5600AMMA0ES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MFS5600AMMA0ES can be used for catalog matching and distributor lookup.
Automotive PMIC 32-HVQFN (5x5)
IC FS56 SYSTEM BASIS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1373167-MFS5600AMMA0ES | 761-MFS5600AMMA0ES | 568-MFS5600AMMA0ES-ND | MFS5600AMMA0ES |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management IC | Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; Tray | Other; Tray | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |