SAFETY SYSTEM BASIS CHIP WITH LO Product overview: MFS2633AMDA0AD from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MFS2633AMDA0AD can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Active
Applications: System Basis Chip
Current - Supply: 29µA
Voltage - Supply: 3.2V ~ 40V
Operating Temperature: -40°C ~ 125°C (TA)
SAFETY SYSTEM BASIS CHIP WITH LO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 761-MFS2633AMDA0AD | 568-MFS2633AMDA0AD-ND | |
| Product Name | Power Management IC | Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; Tray | Other; Tray | Other; 48-LQFP Exposed Pad |