NXP Semiconductors RFID, RF Access, Monitoring ICs - MFRC53101T MFRC53101T

Description
Manufacturer: NXP Win Source Part Number: 086452-MFRC53101T Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 3.3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 086452-MFRC53101T Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 3.3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MFRC53101T - 086452-MFRC53101T - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - MFRC53101T
086452-MFRC53101T
RFID, RF Access, Monitoring ICs - MFRC53101T 086452-MFRC53101T
Manufacturer: NXP Win Source Part Number: 086452-MFRC53101T Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 3.3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 086452-MFRC53101T
Packaging: Tube/Rail
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, MIFARE
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 32-SO
Supply Voltage - Operating: 3.3 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 086452-MFRC53101T
Product Name RFID, RF Access, Monitoring ICs - MFRC53101T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515219P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details