IC RFID TRANSP 13.56MHZ WAFER
RFID Transponder IC 13.56MHz ISO 14443, MIFARE UART Die
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | MF3MODH8101DA8/05, | MF3MODH8101DA8/05, |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | RFID Transponder | Receiver |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Package Type | Die | Die |