NXP Semiconductors RFID, RF Access, Monitoring ICs MF3DH4200DA4/00J

Description
IC RFID READER 13.56MHZ PLLMC
Datasheet
Description
IC RFID READER 13.56MHZ PLLMC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MF3DH4200DA4/00J - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
MF3DH4200DA4/00J
RFID, RF Access, Monitoring ICs MF3DH4200DA4/00J
IC RFID READER 13.56MHZ PLLMC

IC RFID READER 13.56MHZ PLLMC

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - MF3DH4200DA4/00J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MF3DH4200DA4/00J
RFID, RF Access, Monitoring ICs MF3DH4200DA4/00J
RFID Reader IC 13.56MHz ISO 14443 MOA4, Smart Card Module

RFID Reader IC 13.56MHz ISO 14443 MOA4, Smart Card Module

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number MF3DH4200DA4/00J MF3DH4200DA4/00J
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Reader Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Switches - AS211-334 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology General Purpose
Supply Voltage Other; 3V
Operating Frequency 100 to 4000 MHz
View Details
2 suppliers
RF Transceiver ICs - 4823-NRF51822-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details