NXP Semiconductors RFID, RF Access, Monitoring ICs MF3D8300DA8/00J

Description
RFID Reader IC 13.56MHz ISO 14443A MOA8, Smart Card Module
Description
RFID Reader IC 13.56MHz ISO 14443A MOA8, Smart Card Module

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MF3D8300DA8/00J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MF3D8300DA8/00J
RFID, RF Access, Monitoring ICs MF3D8300DA8/00J
RFID Reader IC 13.56MHz ISO 14443A MOA8, Smart Card Module

RFID Reader IC 13.56MHz ISO 14443A MOA8, Smart Card Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number MF3D8300DA8/00J
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Modems - ICs and Modules - SI3016-F-FSR-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 2SC4003E-TL-E - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details