NXP Semiconductors RFID, RF Access, Monitoring ICs MF3D8200DA4/00J

Description
RFID Reader IC 13.56MHz ISO 14443 MOA4, Smart Card Module
Datasheet
Description
RFID Reader IC 13.56MHz ISO 14443 MOA4, Smart Card Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MF3D8200DA4/00J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MF3D8200DA4/00J
RFID, RF Access, Monitoring ICs MF3D8200DA4/00J
RFID Reader IC 13.56MHz ISO 14443 MOA4, Smart Card Module

RFID Reader IC 13.56MHz ISO 14443 MOA4, Smart Card Module

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - MF3D8200DA4/00J - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
MF3D8200DA4/00J
RFID, RF Access, Monitoring ICs MF3D8200DA4/00J
IC RFID READER 13.56MHZ PLLMC

IC RFID READER 13.56MHZ PLLMC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MF3D8200DA4/00J MF3D8200DA4/00J
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Reader
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-SI47920A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
RFID, RF Access, Monitoring ICs - RF-HDT-WNME-M0 - Quarktwin Technology Ltd.
Specs
Device Type Receiver
Features RoHS
Operating Frequency 13.56 MHz
View Details
2 suppliers
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details