NXP Semiconductors RFID, RF Access, Monitoring ICs MF1SPLUS6001DA4/03

Description
RFID Transponder IC 13.56MHz ISO 14443, MIFARE UART MOA4, Smart Card Module
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443, MIFARE UART MOA4, Smart Card Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MF1SPLUS6001DA4/03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MF1SPLUS6001DA4/03
RFID, RF Access, Monitoring ICs MF1SPLUS6001DA4/03
RFID Transponder IC 13.56MHz ISO 14443, MIFARE UART MOA4, Smart Card Module

RFID Transponder IC 13.56MHz ISO 14443, MIFARE UART MOA4, Smart Card Module

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - MF1SPLUS6001DA4/03 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
MF1SPLUS6001DA4/03
RFID, RF Access, Monitoring ICs MF1SPLUS6001DA4/03
IC RFID TRANSP 13.56MHZ PLLMC

IC RFID TRANSP 13.56MHZ PLLMC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MF1SPLUS6001DA4/03 MF1SPLUS6001DA4/03
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Interface UART
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24L01-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details