NXP SEMICONDUCTORS
MF1PLUS6001DA8/03, -- RFID, RF ACCESS, MONITORING ICS
NXP Semiconductors
RFID, RF Access, Monitoring ICs
MF1PLUS6001DA8/03,
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MF1PLUS6001DA8/03, |
|
Product Name
|
RFID, RF Access, Monitoring ICs |
|
Device Type
|
Receiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Transceiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage
Other; 12V
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details