NXP Semiconductors RFID, RF Access, Monitoring ICs MF1PH4131DUF/02V

Description
IC
Description
IC

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MF1PH4131DUF/02V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MF1PH4131DUF/02V
RFID, RF Access, Monitoring ICs MF1PH4131DUF/02V
IC

IC

Buy Now
RFID, RF Access, Monitoring ICs - MF1PH4131DUF/02V - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
MF1PH4131DUF/02V
RFID, RF Access, Monitoring ICs MF1PH4131DUF/02V
MIFAREA PLUS EV1

MIFAREA PLUS EV1

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MF1PH4131DUF/02V MF1PH4131DUF/02V
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM20730A1KMLGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54F240DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4730-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details
2 suppliers