NXP Semiconductors RFID, RF Access, Monitoring ICs MF1PH2101DUD/01V

Description
RFID Transponder IC 13.56MHz ISO 14443, MIFARE Die
Description
RFID Transponder IC 13.56MHz ISO 14443, MIFARE Die
Datasheet
Datasheet Summary
Powered by GS/AI

The MF1PH2101DUD/01V is part of the MIFARE Plus EV1 family, designed for contactless smart card applications. It supports EEPROM sizes of 2 kB and 4 kB, making it suitable for a variety of applications that require flexible memory options. The device operates at a frequency of 13.56 MHz and complies with ISO/IEC 14443 standards, ensuring compatibility with existing infrastructure. This IC features advanced security capabilities, including AES-128 cryptography for authentication and secure messaging, which is mandatory at Security Level 3. It allows for seamless migration from legacy systems, enabling operators to selectively upgrade security for relevant applications while maintaining non-security functions on existing infrastructure. The Transaction MAC feature enhances transaction authenticity, making it suitable for multi-provider systems. The MF1PH2101DUD/01V also supports communication via ISO/IEC 7816-4 APDUs, facilitating integration with mobile devices. Its robust design includes anti-tearing mechanisms for critical data and a virtual card concept for enhanced functionality. Applications include public transportation, access management, electronic toll collection, and loyalty programs.

Datasheet Summary
Powered by GS/AI

The MF1PH2101DUD/01V is part of the MIFARE Plus EV1 family, designed for contactless smart card applications. It supports EEPROM sizes of 2 kB and 4 kB, making it suitable for a variety of applications that require flexible memory options. The device operates at a frequency of 13.56 MHz and complies with ISO/IEC 14443 standards, ensuring compatibility with existing infrastructure. This IC features advanced security capabilities, including AES-128 cryptography for authentication and secure messaging, which is mandatory at Security Level 3. It allows for seamless migration from legacy systems, enabling operators to selectively upgrade security for relevant applications while maintaining non-security functions on existing infrastructure. The Transaction MAC feature enhances transaction authenticity, making it suitable for multi-provider systems. The MF1PH2101DUD/01V also supports communication via ISO/IEC 7816-4 APDUs, facilitating integration with mobile devices. Its robust design includes anti-tearing mechanisms for critical data and a virtual card concept for enhanced functionality. Applications include public transportation, access management, electronic toll collection, and loyalty programs.

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MF1PH2101DUD/01V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MF1PH2101DUD/01V
RFID, RF Access, Monitoring ICs MF1PH2101DUD/01V
RFID Transponder IC 13.56MHz ISO 14443, MIFARE Die

RFID Transponder IC 13.56MHz ISO 14443, MIFARE Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number MF1PH2101DUD/01V
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CY8C4128FNI-BL593TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0200 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 26500 to 29500 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100322PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details