The MD7IC2755GNR1 is a wideband integrated RF amplifier designed for operation in the frequency range of 2500 to 2700 MHz. It operates at a voltage range of 26 to 32 Volts and is suitable for various cellular base station modulations. The amplifier features a multi-stage structure with on-chip matching, allowing for a power output of 10 Watts average under typical Doherty WiMAX performance conditions. Key specifications include a power gain of approximately 25 dB and a power-added efficiency of around 25%. The device can handle a voltage standing wave ratio (VSWR) of up to 10:1 and is stable under these conditions. It is characterized by low adjacent channel power ratio (ACPR) of -37 dBc at an 8.5 MHz offset in a 1 MHz channel bandwidth. The MD7IC2755GNR1 is equipped with integrated ESD protection and temperature compensation for quiescent current, enhancing its reliability in various applications. It is RoHS compliant and available in a gull plastic package, making it suitable for high-volume production.
IC AMP WIMAX 2.5GHZ-2.7GHZ TO270 Product overview: MD7IC2755GNR1 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, 2.7GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.5GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MD7IC2755GNR1 can be used for catalog matching and distributor lookup.
RF Amplifier IC WiMax 2.7GHz TO-270 WB-14 GULL
RF Amplifier IC WiMax 2.5GHz ~ 2.7GHz TO-270 WB-14 GULL
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-MD7IC2755GNR1 | MD7IC2755GNR1 |
| Product Name | 2.5GHZ 2.7GHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS |