NXP Semiconductors RF Amplifiers - MD7IC2050NR1 MD7IC2050NR1

Description
Manufacturer: NXP Win Source Part Number: 1075731-MD7IC2050NR1 Packaging: Reel - TR Test Frequency: 2.01GHz Frequency: 1.88GHz to 2.1GHz Gain: 30.5dB P1dB: 47.8dBm (60W) RF Type: W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: TO-270 WB-14 Supply Voltage - Operating: 28V Operating Supply Current: 230mA Alternative Parts (Cross-Reference): MD7IC2050NBR1; MD7IC2050GNR1; MD7IC2050NR1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1075731-MD7IC2050NR1 Packaging: Reel - TR Test Frequency: 2.01GHz Frequency: 1.88GHz to 2.1GHz Gain: 30.5dB P1dB: 47.8dBm (60W) RF Type: W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: TO-270 WB-14 Supply Voltage - Operating: 28V Operating Supply Current: 230mA Alternative Parts (Cross-Reference): MD7IC2050NBR1; MD7IC2050GNR1; MD7IC2050NR1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MD7IC2050NR1
1075731-MD7IC2050NR1
RF Amplifiers - MD7IC2050NR1 1075731-MD7IC2050NR1
Manufacturer: NXP Win Source Part Number: 1075731-MD7IC2050NR1 Packaging: Reel - TR Test Frequency: 2.01GHz Frequency: 1.88GHz to 2.1GHz Gain: 30.5dB P1dB: 47.8dBm (60W) RF Type: W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: TO-270 WB-14 Supply Voltage - Operating: 28V Operating Supply Current: 230mA Alternative Parts (Cross-Reference): MD7IC2050NBR1; MD7IC2050GNR1; MD7IC2050NR1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1075731-MD7IC2050NR1
Packaging: Reel - TR
Test Frequency: 2.01GHz
Frequency: 1.88GHz to 2.1GHz
Gain: 30.5dB
P1dB: 47.8dBm (60W)
RF Type: W-CDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: TO-270 WB-14
Supply Voltage - Operating: 28V
Operating Supply Current: 230mA
Alternative Parts (Cross-Reference): MD7IC2050NBR1; MD7IC2050GNR1; MD7IC2050NR1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - MD7IC2050NR1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MD7IC2050NR1-ND
RF Amplifiers MD7IC2050NR1-ND
RF Amplifier IC W-CDMA 1.88GHz ~ 2.1GHz TO-270 WB-14

RF Amplifier IC W-CDMA 1.88GHz ~ 2.1GHz TO-270 WB-14

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MD7IC2050NR1
RF and Wireless - RF Amplifiers MD7IC2050NR1
IC AMP W-CDMA 1.88-2.1GHZ TO270

IC AMP W-CDMA 1.88-2.1GHZ TO270

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1075731-MD7IC2050NR1 MD7IC2050NR1-ND MD7IC2050NR1
Product Name RF Amplifiers - MD7IC2050NR1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; W-CDMA
Frequency Range 1880 to 2100 MHz 1880 to 2100 MHz 1880 to 2100 MHz
Minimum Gain 30.5 dB 30.5 dB ? to 30.5 dB
Maximum Gain 30.5 dB 30.5 dB 30.5 dB
Package Type TO-270 WB-14 Surface Mount; TO-270-14 Variant, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9860PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details