NXP Semiconductors PMIC - Power Distribution Switches, Load Drivers MCZ33996EK

Description
IC PWR SWITCH N-CH 1:16 32SOIC
Description
IC PWR SWITCH N-CH 1:16 32SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MCZ33996EK is a 16-output low-side switch designed for controlling various loads such as inductive, incandescent, and LED applications. It features a 24-bit Serial Peripheral Interface (SPI) for input control and diagnostic readout, making it compatible with both 3.3V and 5.0V CMOS logic levels. The device operates within a power supply range of 5.0V to 27V and includes current-limiting capabilities for outputs ranging from 0.9A to 2.5A, suitable for driving incandescent lamps. Key features include an output voltage clamp of +50V during inductive switching, independent over-temperature protection, and the ability to detect open loads. The device supports Pulse Width Modulation (PWM) control for multiple outputs at the same duty cycle and has a low standby current of less than 10OºA. The MCZ33996EK is packaged in a 32-pin SOIC with an exposed pad and is RoHS-compliant. This product is suitable for applications requiring robust fault management and efficient load driving capabilities.

Datasheet Summary
Powered by GS/AI

The MCZ33996EK is a 16-output low-side switch designed for controlling various loads such as inductive, incandescent, and LED applications. It features a 24-bit Serial Peripheral Interface (SPI) for input control and diagnostic readout, making it compatible with both 3.3V and 5.0V CMOS logic levels. The device operates within a power supply range of 5.0V to 27V and includes current-limiting capabilities for outputs ranging from 0.9A to 2.5A, suitable for driving incandescent lamps. Key features include an output voltage clamp of +50V during inductive switching, independent over-temperature protection, and the ability to detect open loads. The device supports Pulse Width Modulation (PWM) control for multiple outputs at the same duty cycle and has a low standby current of less than 10OºA. The MCZ33996EK is packaged in a 32-pin SOIC with an exposed pad and is RoHS-compliant. This product is suitable for applications requiring robust fault management and efficient load driving capabilities.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MCZ33996EK - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MCZ33996EK
PMIC - Power Distribution Switches, Load Drivers MCZ33996EK
IC PWR SWITCH N-CH 1:16 32SOIC

IC PWR SWITCH N-CH 1:16 32SOIC

Supplier's Site Datasheet
Load Switch, 16 O/p, 24 Bit Spi, 32Wsoic; Power Load Switch Type Nxp - 69W9826 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, 16 O/p, 24 Bit Spi, 32Wsoic; Power Load Switch Type Nxp
69W9826
Load Switch, 16 O/p, 24 Bit Spi, 32Wsoic; Power Load Switch Type Nxp 69W9826
LOAD SWITCH, 16 O/P, 24 BIT SPI, 32WSOIC; Power Load Switch Type:Low Side; Input Voltage:27V; Current Limit:1.2A; On State Resistance:0.55ohm; Distribution Switch Case Style:WSOIC; No. of Pins:32Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

LOAD SWITCH, 16 O/P, 24 BIT SPI, 32WSOIC; Power Load Switch Type:Low Side; Input Voltage:27V; Current Limit:1.2A; On State Resistance:0.55ohm; Distribution Switch Case Style:WSOIC; No. of Pins:32Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MCZ33996EK 69W9826
Product Name PMIC - Power Distribution Switches, Load Drivers Load Switch, 16 O/p, 24 Bit Spi, 32Wsoic; Power Load Switch Type Nxp
Current 0.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details