Manufacturer: NXP
Win Source Part Number: 058429-MCZ33996EK
Packaging: Tube/Rail
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 16
Current - Output (Max): 900mA
Voltage - Load: 5 V to 27 V
Rds On (Typ): 550 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 32-SOIC EP
Supply Voltage - Operating: 3.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 058429-MCZ33996EK |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MCZ33996EK |
| Supply Voltage (VS) | 3.1 to 5.5 volts |