Bipolar Motor Driver SPI 24-SOIC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC Product overview: MCZ33977EG from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCZ33977EG can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 4.5-5.5V 24SOIC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC
Bipolar Motor Driver SPI 24-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MCZ33977EG-ND | 744-MCZ33977EG | MCZ33977EG | MCZ33977EG | MCZ33977EG |
| Product Name | Motor Drivers, Controllers | 5.5V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | ||||
| Communication | SPI | SPI | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | 6 volts |