IC MTR DRV BIPLR 4.5-5.5V 24SOIC Product overview: MCZ33976EG from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCZ33976EG can be used for catalog matching and distributor lookup.
Bipolar Motor Driver SPI 24-SOIC
Manufacturer: NXP
Win Source Part Number: 136110-MCZ33976EG
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Output Current: 40mA
Voltage - Load: 6.5 V to 26 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Bipolar Motor Driver SPI 24-SOIC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MCZ33976EG | MCZ33976EG-ND | 136110-MCZ33976EG | MCZ33976EG | MCZ33976EG | MCZ33976EG |
| Product Name | 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MCZ33976EG | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | SPI | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 6 volts | 4 to 6 volts | 4 to 6 volts | |||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | SPI | SPI |