Manufacturer: NXP
Win Source Part Number: 111105-MCZ33937EK
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Technology: NMOS
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 135°C (TA)
Case / Package: 54-SOICW-EP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 6 V to 58 V
IC MOTOR DRIVER 6V-58V 54SOIC Product overview: MCZ33937EK from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 58V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 58V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCZ33937EK can be used for catalog matching and distributor lookup.
Motor Driver NMOS SPI 54-SOIC-EP
IC MOTOR DRIVER 6V-58V 54SOIC
IC MOTOR DRIVER 6V-58V 54SOIC
Motor Driver NMOS SPI 54-SOIC-EP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 111105-MCZ33937EK | 744-MCZ33937EK | MCZ33937EK-ND | MCZ33937EK | MCZ33937EK | MCZ33937EK |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MCZ33937EK | 6V 58V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | ||
| AC Input | 6 to 58 volts | 6 to 58 volts | ||||
| DC Input | 6 to 58 volts | 58 volts | 6 to 58 volts | |||
| PC-Based Bus | SPI |